M902-2132 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & CoversM902-2132
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PC, PBT
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PC, PBT
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PC, PBT
Configuration Features Number of Positions : 1
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Backshell
Usage Conditions Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Color : Black
Primary Product Material : PC, PBT
Configuration Features
Number of Positions : 1
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Package
Product Type Features
Protection & Strain Relief Accessory Type : Backshell
Usage Conditions
Operating Temperature (Max) : 134 DEGC [273 DEGF ]
Operating Temperature Range : -40 - 134 DEGC [-40 - 273 DEGF ]