TE Connectivity Conductor & Power Line Covers BM7954-000

Description
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Conductor, Lead Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Conductor, Lead Usage Conditions Installation Condition : Live-Line Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductor & Power Line Covers - BM7954-000 - TE Connectivity
Berwyn, PA, United States
Conductor & Power Line Covers
BM7954-000
Conductor & Power Line Covers BM7954-000
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ] Compatible Conductor Range (AWGKC) : 4/0 Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Conductor, Lead Usage Conditions Installation Condition : Live-Line Approved

Body Features


  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Diameter Range : 0 - 11.43 MM  [0 - .45 INCH ]
  • Compatible Conductor Range (AWGKC) : 4/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 25

Mechanical Attachment


  • Mounting Method : Snap-On

Operation/Application


  • Compatible Equipment : Conductor, Lead

Usage Conditions


  • Installation Condition : Live-Line Approved
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number BM7954-000
Product Name Conductor & Power Line Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details