Body Features Primary Product Color : Red
Dimensions Compatible Conductor Diameter Range : 11.94 - 19.05 MM [.45 - .75 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Mechanical Attachment Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Conductor, Lead
Usage Conditions Installation Condition : Live-Line Approved
Body Features
- Primary Product Color : Red
Dimensions
- Compatible Conductor Diameter Range : 11.94 - 19.05 MM [.45 - .75 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Mechanical Attachment
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Conductor, Lead
Usage Conditions
- Installation Condition : Live-Line Approved