Body Features Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 490 MM [19.29 INCH ]
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All
Operation/Applicatio
n Energized Installation : No Equipment : Insulators/Bushings
Product Availability LV/MV Insulating Cover Product Availability : Worldwide
Product Type Features Insulator Type : Porcelain/Glass Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender LV/MV Insulating Cover Technology : Cold Applied Material System : Polymeric
Body Features
Dimensions
- Insulator Outside Skirt Diameter Range : 490 MM [19.29 INCH ]
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : All
Operation/Application
- Energized Installation : No
- Equipment : Insulators/Bushings
Product Availability
- LV/MV Insulating Cover Product Availability : Worldwide
Product Type Features
- Insulator Type : Porcelain/Glass
- Insulator Type/ANSI : Porcelain
- LV/MV Insulating Cover Product Type : Creepage Extender
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : Polymeric