TE Connectivity Automotive Connector Caps & Covers HDC36-18

Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 20, 21, 6, 14, 8 Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 20, 21, 6, 14, 8 Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - HDC36-18 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
HDC36-18
Automotive Connector Caps & Covers HDC36-18
Body Features Primary Product Material : Aluminum Configuration Features Number of Positions : 20, 21, 6, 14, 8 Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Dust Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Aluminum

Configuration Features


  • Number of Positions : 20, 21, 6, 14, 8

Industry Standards


  • IP Rating : IP6K9K, IP67

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Dust Cap
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Receptacle
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Protective Cover, Alum, Silver; Accessory Type Deutsch Te Connectivity - 38AH6215 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover, Alum, Silver; Accessory Type Deutsch Te Connectivity
38AH6215
Protective Cover, Alum, Silver; Accessory Type Deutsch Te Connectivity 38AH6215
PROTECTIVE COVER, ALUM, SILVER; Accessory Type:Protective Cover; For Use With:AMP HD30 Series Size 18 Automotive Connectors; Product Range:HD30 Series RoHS Compliant: Yes

PROTECTIVE COVER, ALUM, SILVER; Accessory Type:Protective Cover; For Use With:AMP HD30 Series Size 18 Automotive Connectors; Product Range:HD30 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number HDC36-18 38AH6215
Product Name Automotive Connector Caps & Covers Protective Cover, Alum, Silver; Accessory Type Deutsch Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products