TE Connectivity Automotive Connector Caps & Covers HDC34-24-1E

Description
Body Features Primary Product Material : Aluminum Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Compatible With Connector Style : Plug
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Compatible With Connector Style : Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - HDC34-24-1E - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
HDC34-24-1E
Automotive Connector Caps & Covers HDC34-24-1E
Body Features Primary Product Material : Aluminum Industry Standards IP Rating : IP6K9K, IP67 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No Usage Conditions Compatible With Connector Style : Plug

Body Features


  • Primary Product Material : Aluminum

Industry Standards


  • IP Rating : IP6K9K, IP67

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : No

Usage Conditions


  • Compatible With Connector Style : Plug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number HDC34-24-1E
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Backshells - 7825954 - RS Components, Ltd.
Specs
Shape / Application Round
Material Thermoplastic
View Details
Caps - 450-1829-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details