TE Connectivity Wildlife & Animal Barriers ES5330-000

Description
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Squirrel Protection, Bird Protection, Snake Protection Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Squirrel Protection, Bird Protection, Snake Protection Usage Conditions Installation Condition : De-Energized Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife & Animal Barriers - ES5330-000 - TE Connectivity
Berwyn, PA, United States
Wildlife & Animal Barriers
ES5330-000
Wildlife & Animal Barriers ES5330-000
Body Features Primary Product Color : Gray Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Compatible Equipment : Line Post/Pin Product Type Features Animal Protection Type : Squirrel Protection, Bird Protection, Snake Protection Usage Conditions Installation Condition : De-Energized Required

Body Features


  • Primary Product Color : Gray

Mechanical Attachment


  • Installation Method : Gloved-Hand
  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Compatible Equipment : Line Post/Pin

Product Type Features


  • Animal Protection Type : Squirrel Protection, Bird Protection, Snake Protection

Usage Conditions


  • Installation Condition : De-Energized Required
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number ES5330-000
Product Name Wildlife & Animal Barriers
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details