TE Connectivity Electrical Insulator Covers & Accessories CJ5738-000

Description
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 367 MM  [14.45 - 14.5 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender LV/MV Insulating Cover Technology : Cold Applied Material System : Polymeric
Request a Quote Datasheet
Description
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 367 MM  [14.45 - 14.5 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender LV/MV Insulating Cover Technology : Cold Applied Material System : Polymeric
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulator Covers & Accessories - CJ5738-000 - TE Connectivity
Berwyn, PA, United States
Electrical Insulator Covers & Accessories
CJ5738-000
Electrical Insulator Covers & Accessories CJ5738-000
Body Features Color : Red Dimensions Insulator Outside Skirt Diameter Range : 367 MM  [14.45 - 14.5 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Equipment : Insulators/Bushings Product Availability LV/MV Insulating Cover Product Availability : Worldwide Product Type Features Insulator Type : Porcelain/Glass Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage Extender LV/MV Insulating Cover Technology : Cold Applied Material System : Polymeric

Body Features


  • Color : Red

Dimensions


  • Insulator Outside Skirt Diameter Range : 367 MM  [14.45 - 14.5 INCH ]

Electrical Characteristics


  • LV/MV Insulating Cover Voltage Class (KV) : All

Operation/Application


  • Energized Installation : No
  • Equipment : Insulators/Bushings

Product Availability


  • LV/MV Insulating Cover Product Availability : Worldwide

Product Type Features


  • Insulator Type : Porcelain/Glass
  • Insulator Type/ANSI : Porcelain
  • LV/MV Insulating Cover Product Type : Creepage Extender
  • LV/MV Insulating Cover Technology : Cold Applied
  • Material System : Polymeric
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number CJ5738-000
Product Name Electrical Insulator Covers & Accessories
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7567052 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pa
View Details