TE Connectivity Electrical Insulator Covers & Accessories C81279-000

Description
Body Features Color : Red Operation/Applicatio n Application Type : Overhead Line Streamer (Guano) Shield Equipment : Post Insulator Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Asia, China, ANZPAC, Americas, EMEA Product Type Features Insulator Type : Porcelain/Glass LV/MV Insulating Cover Product Type : Contamination Prevention LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene
Request a Quote
Description
Body Features Color : Red Operation/Applicatio n Application Type : Overhead Line Streamer (Guano) Shield Equipment : Post Insulator Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Asia, China, ANZPAC, Americas, EMEA Product Type Features Insulator Type : Porcelain/Glass LV/MV Insulating Cover Product Type : Contamination Prevention LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulator Covers & Accessories - C81279-000 - TE Connectivity
Berwyn, PA, United States
Electrical Insulator Covers & Accessories
C81279-000
Electrical Insulator Covers & Accessories C81279-000
Body Features Color : Red Operation/Applicatio n Application Type : Overhead Line Streamer (Guano) Shield Equipment : Post Insulator Halogen Free : Yes Product Availability LV/MV Insulating Cover Product Availability : Asia, China, ANZPAC, Americas, EMEA Product Type Features Insulator Type : Porcelain/Glass LV/MV Insulating Cover Product Type : Contamination Prevention LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene

Body Features


  • Color : Red

Operation/Application


  • Application Type : Overhead Line Streamer (Guano) Shield
  • Equipment : Post Insulator
  • Halogen Free : Yes

Product Availability


  • LV/MV Insulating Cover Product Availability : Asia, China, ANZPAC, Americas, EMEA

Product Type Features


  • Insulator Type : Porcelain/Glass
  • LV/MV Insulating Cover Product Type : Contamination Prevention
  • LV/MV Insulating Cover Technology : Cold Applied De-energised
  • Material System : Crosslinked Polyethylene
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number C81279-000
Product Name Electrical Insulator Covers & Accessories
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products