Body Features Primary Product Color : Gray
Dimensions Compatible Conductor Diameter Range : 6 - 28 MM [.236 - 1.102 INCH ] Compatible Conductor Range (AWGKC) : #6 - 795
Electrical Characteristics Voltage Class (KV) : ≤ 69
Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On
Operation/Applicatio
n Compatible Equipment : Conductor
Product Type Features Animal Protection Type : Squirrel Protection
Usage Conditions Installation Condition : Live-Line Approved
Body Features
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Diameter Range : 6 - 28 MM [.236 - 1.102 INCH ]
- Compatible Conductor Range (AWGKC) : #6 - 795
Electrical Characteristics
- Voltage Class (KV) : ≤ 69
Mechanical Attachment
- Installation Method : Gloved-Hand
- Mounting Method : Snap-On
Operation/Application
- Compatible Equipment : Conductor
Product Type Features
- Animal Protection Type : Squirrel Protection
Usage Conditions
- Installation Condition : Live-Line Approved