TE Connectivity Electrical Insulator Covers & Accessories EB9837-000

Description
Body Features Color : Red Insulator Material : Porcelain Configuration Features Visual Inspection : No Dimensions Conductor Range (MMSQ) : 70 - 120 Insulation Coverage : 1016 MM  [40 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 185.42 MM  [3.6 - 7.3 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Industry Standards RUS Approved : Yes Operation/Applicatio n Application Type : Distribution Energized Installation : Yes Equipment : Post Insulator Halogen Free : No Low Halogen : Yes Product Availability LV/MV Insulating Cover Product Availability : ANZPAC, EMEA, China, Asia Product Type Features Insulator Type : Post Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : Crosslinked Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote
Description
Body Features Color : Red Insulator Material : Porcelain Configuration Features Visual Inspection : No Dimensions Conductor Range (MMSQ) : 70 - 120 Insulation Coverage : 1016 MM  [40 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 185.42 MM  [3.6 - 7.3 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Industry Standards RUS Approved : Yes Operation/Applicatio n Application Type : Distribution Energized Installation : Yes Equipment : Post Insulator Halogen Free : No Low Halogen : Yes Product Availability LV/MV Insulating Cover Product Availability : ANZPAC, EMEA, China, Asia Product Type Features Insulator Type : Post Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : Crosslinked Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Insulator Covers & Accessories - EB9837-000 - TE Connectivity
Berwyn, PA, United States
Electrical Insulator Covers & Accessories
EB9837-000
Electrical Insulator Covers & Accessories EB9837-000
Body Features Color : Red Insulator Material : Porcelain Configuration Features Visual Inspection : No Dimensions Conductor Range (MMSQ) : 70 - 120 Insulation Coverage : 1016 MM  [40 INCH ] Insulator Outside Skirt Diameter Range : 91.44 - 185.42 MM  [3.6 - 7.3 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Industry Standards RUS Approved : Yes Operation/Applicatio n Application Type : Distribution Energized Installation : Yes Equipment : Post Insulator Halogen Free : No Low Halogen : Yes Product Availability LV/MV Insulating Cover Product Availability : ANZPAC, EMEA, China, Asia Product Type Features Insulator Type : Post Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Birdcap LV/MV Insulating Cover Technology : Cold Applied Material System : Crosslinked Polyolefin Usage Conditions Operating Temperature Range (DEGC) : 0 - 105

Body Features


  • Color : Red
  • Insulator Material : Porcelain

Configuration Features


  • Visual Inspection : No

Dimensions


  • Conductor Range (MMSQ) : 70 - 120
  • Insulation Coverage : 1016 MM  [40 INCH ]
  • Insulator Outside Skirt Diameter Range : 91.44 - 185.42 MM  [3.6 - 7.3 INCH ]

Electrical Characteristics


  • LV/MV Insulating Cover Voltage Class (KV) : ≤ 36

Industry Standards


  • RUS Approved : Yes

Operation/Application


  • Application Type : Distribution
  • Energized Installation : Yes
  • Equipment : Post Insulator
  • Halogen Free : No
  • Low Halogen : Yes

Product Availability


  • LV/MV Insulating Cover Product Availability : ANZPAC, EMEA, China, Asia

Product Type Features


  • Insulator Type : Post
  • Insulator Type/ANSI : Porcelain
  • LV/MV Insulating Cover Product Type : Birdcap
  • LV/MV Insulating Cover Technology : Cold Applied
  • Material System : Crosslinked Polyolefin

Usage Conditions


  • Operating Temperature Range (DEGC) : 0 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number EB9837-000
Product Name Electrical Insulator Covers & Accessories
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products