Body Features Color : Red
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Energized Installation : No Equipment : Bus Bars Low Halogen : Yes
Product Type Features Insulator Type : Bus Bar LV/MV Insulating Cover Product Type : Cover LV/MV Insulating Cover Technology : Cold Applied De-energised Material System : Crosslinked Polyethylene
Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Body Features
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : ≤ 35
Operation/Application
- Energized Installation : No
- Equipment : Bus Bars
- Low Halogen : Yes
Product Type Features
- Insulator Type : Bus Bar
- LV/MV Insulating Cover Product Type : Cover
- LV/MV Insulating Cover Technology : Cold Applied De-energised
- Material System : Crosslinked Polyethylene
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 105