ED8882-000 -- CREEPAGE EXTENDERS & CONTAMINATION SHIELDS
TE ConnectivityCreepage Extenders & Contamination ShieldsED8882-000
Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 0 - 600 MM [0 - 24 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings Contaminant Type Mitigated : Bird Guano
Usage Conditions Installation Condition : De-Energized Required
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 0 - 600 MM [0 - 24 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings Contaminant Type Mitigated : Bird Guano
Usage Conditions Installation Condition : De-Energized Required
Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 0 - 600 MM [0 - 24 INCH ]
Operation/Applicatio
n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings Contaminant Type Mitigated : Bird Guano
Usage Conditions Installation Condition : De-Energized Required
Body Features
Compatible Insulator Type : Disc Insulator
Primary Product Color : Red
Dimensions
Insulator Outside Skirt Diameter Range : 0 - 600 MM [0 - 24 INCH ]
Operation/Application
Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings