Isolation Amplifier 1 Circuit 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1011702-ACPL-796J-50
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 850
Optically Isolated Amplifiers 5MHz-20MHz,5000 Vrms Sigma-Delta Modulatr
IC OPAMP ISOLATION 1 CIRC 16SO
Isolation Amplifier 1 Circuit 16-SO
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 16SO
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ACPL-796J-500E-ND | 1011702-ACPL-796J-500E | ACPL-796J-500E | ACPL-796J-500E | ACPL-796J-500E | ACPL-796J-500E | ACPL-796J-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-796J-500E | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SO | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) | Surface Mount | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5.5 volts | 4.5 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts |