Isolation Amplifier, 1Ch, 200kHz BW, 5kV Isolation, SMD Product overview: ACPL-790A-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200kHz, 5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 200kHz, 5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-790A-300E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-790A-300E | 516-3947-ND | ACPL-790A-300E | ACPL-790A-300E | ACPL-790A-300E | ACPL-790A-300E |
| Product Name | SMD 200kHz 5kV Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 6 volts | 3 volts | ||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Rail/Tube | 8-SMD, Gull Wing | 8-SMD, Gull Wing | Surface Mount |