Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Special Purpose - AMC1311DWVR AMC1311DWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 911390-AMC1311DWVR Features: Isolation IC - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1311 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50939-6, AMC1311DWVR-ND, 296-50939-2, 296-50939-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911390-AMC1311DWVR Features: Isolation IC - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1311 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50939-6, AMC1311DWVR-ND, 296-50939-2, 296-50939-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - AMC1311DWVR - 911390-AMC1311DWVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - AMC1311DWVR
911390-AMC1311DWVR
Linear - Linear - Amplifiers - Special Purpose - AMC1311DWVR 911390-AMC1311DWVR
Manufacturer: Texas Instruments Win Source Part Number: 911390-AMC1311DWVR Features: Isolation IC - 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1311 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50939-6, AMC1311DWVR-ND, 296-50939-2, 296-50939-1

Manufacturer: Texas Instruments
Win Source Part Number: 911390-AMC1311DWVR
Features: Isolation IC - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1311
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-50939-6, AMC1311DWVR-ND, 296-50939-2, 296-50939-1

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50939-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50939-1-ND
Instrumentation, Op Amps, Buffer Amps 296-50939-1-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50939-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50939-2-ND
Instrumentation, Op Amps, Buffer Amps 296-50939-2-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50939-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50939-6-ND
Instrumentation, Op Amps, Buffer Amps 296-50939-6-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive Isolated 2V Special Purpose Amplifier Ic
771-AMC1311DWVR
Automotive Isolated 2V Special Purpose Amplifier Ic 771-AMC1311DWVR
Isolated Amplifier, 2V In, 8-Pin, Automotive, 125C Product overview: AMC1311DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, 2V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, 2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311DWVR can be used for catalog matching and distributor lookup.

Isolated Amplifier, 2V In, 8-Pin, Automotive, 125C Product overview: AMC1311DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, 2V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, 2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311DWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Special Purpose - AMC1311DWVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC1311DWVR
Linear - Amplifiers - Special Purpose AMC1311DWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Isolation Amplifiers - AMC1311DWVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Isolation Amplifiers
AMC1311DWVR
Operational Amplifier/Comparator >> Isolation Amplifiers AMC1311DWVR
SOP-8-300mil Isolation Amplifiers ROHS

SOP-8-300mil Isolation Amplifiers ROHS

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC1311DWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1311DWVR
Special Purpose Amplifiers AMC1311DWVR
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now
Special Purpose Amplifiers - AMC1311DWVR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1311DWVR
Special Purpose Amplifiers AMC1311DWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1311DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1311DWVR
Integrated Circuits (ICs) - Linear - Amplifiers AMC1311DWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1311DWVR
Isolation Amplifiers AMC1311DWVR
Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125

Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 911390-AMC1311DWVR 296-50939-1-ND 771-AMC1311DWVR AMC1311DWVR AMC1311DWVR AMC1311DWVR AMC1311DWVR AMC1311DWVR AMC1311DWVR
Product Name Linear - Linear - Amplifiers - Special Purpose - AMC1311DWVR Instrumentation, Op Amps, Buffer Amps Automotive Isolated 2V Special Purpose Amplifier Ic Linear - Amplifiers - Special Purpose Operational Amplifier/Comparator >> Isolation Amplifiers Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Isolation Amplifiers
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.295"", 7.50mm Width)" SOP SOIC; 8-SOIC (0.295\", 7.50mm Width) Surface Mount 8-SOIC (0.295, 7.50mm Width)
Unlock Full Specs
to access all available technical data