Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier, 1 Func, 5000V Isolation-Min, 100MHz Band Width, PDSO8, ROHS COMPLIANT, SSOP-8 Product overview: ACPL-C78A-560E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, 100MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5000V, 100MHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C78A-560E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 801383-ACPL-C78A-560
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 300μV
Current - Supply: 11mA
Current - Output / Channel: 18.6mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Supplier Device Package: 8-SSO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ACPL-C78A
Optically Isolated Amplifiers 5000 Vrms 10 kHz
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifiers 5000 Vrms 10 kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ACPL-C78A-560E-ND | 687-ACPL-C78A-560E | 801383-ACPL-C78A-560E | ACPL-C78A-560E | ACPL-C78A-560E | ACPL-C78A-560E | ACPL-C78A-560E | 107-ACPL-C78A-560E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5000V 100MHz SSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C78A-560E | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers 5000 Vrms 10 kHz |
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | 11 milliamps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | SOIC; 8-SOIC (0.268, 6.81mm Width) | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 volts | 4.5 volts |