The ACNT-H87A-000E is a precision optically isolated voltage sensor designed for applications requiring high accuracy and stability. It features a unity gain of 1V/V with a gain tolerance of ±1%, making it suitable for general-purpose voltage isolation tasks. The device operates within a nominal input range of 0 to 2V and boasts a high input impedance of 1 GΩ, which is beneficial for minimizing loading effects on the input signal. This sensor exhibits low gain drift at ,Äì35 ppm/°C and low offset voltage drift of 21 OºV/°C, ensuring reliable performance in varying temperature conditions. It has a maximum non-linearity of 0.1% and a wide bandwidth of 100 kHz, making it effective for high-speed applications. The ACNT-H87A operates over a supply voltage range of 3V to 5.5V and is rated for an operating temperature range of ,Äì40°C to +110°C. The device is packaged in a compact 15-mm Stretched SO-8 format, suitable for auto-insertion in manufacturing processes. It also includes an active-high shutdown pin, which reduces power consumption to 15 OºA, making it ideal for battery-operated devices. The ACNT-H87A is compliant with safety standards, including IEC/EN/DIN EN 60747-5-5 and UL 1577, providing a working insulation voltage of 2262 Vpeak and a double protection rating of 7500 Vrms for enhanced reliability in high-voltage applications.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers 15mmPrecisionIso-Amp
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-3885-ND | ACNT-H87A-000E | ACNT-H87A-000E | ACNT-H87A-000E | ACNT-H87A-000E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers |
| Source Current (IS) | 10.5 milliamps | 230 milliamps | 230 milliamps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "8-SOIC (0.535"", 13.60mm Width)" | SOIC; 8-SOIC (0.535\", 13.60mm Width) | 8-SOIC (0.535, 13.60mm Width) | ||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | |||
| Standards | RoHS |