Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Isolation Amplifier 1 Circuit 8-SOIC
Win Source Part Number: 974809-AMC1301SDWVR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Amplifier Type: Isolation
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 30 µA
Voltage - Input Offset: 50 µV
Current - Supply: 5.9mA
Current - Output / Channel: 13 mA
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-50922-2,296-5092
Base Product Number: AMC1301
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5.5 V
±250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125 Product overview: AMC1301SDWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1301SDWVR can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers -250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-50922-2-ND | 974809-AMC1301SDWVR | 687-AMC1301SDWVR | AMC1301SDWVR | AMC1301SDWVR | AMC1301SDWVR | AMC1301SDWVR | AMC1301SDWVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295", 7.50mm Width) | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | |||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| IBIAS | 30 µA | 30 µA | 30 µA |