Isolation IC 8-SOIC
Isolation IC 8-SOIC
Isolation IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 851057-AMC1311QDWVRQ
Series: Automotive, AEC-Q100
Features: IC
Package: Reel - TR
Family Name: AMC1311
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-50940-6, 296-50940-2, 296-50940-1, AMC1311QDWVRQ1-ND
Automotive 2-V input, reinforced isolated amplifier with high CMTI for voltage sensing 8-SOIC -40 to 125 Product overview: AMC1311QDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311QDWVRQ1 can be used for catalog matching and distributor lookup.
IC ISOLATION 8SOIC
Isolation Amplifiers Automotive 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-50940-6-ND | 851057-AMC1311QDWVRQ1 | 771-AMC1311QDWVRQ1 | AMC1311QDWVRQ1 | AMC1311QDWVRQ1 | AMC1311QDWVRQ1 | AMC1311QDWVRQ1 | AMC1311QDWVRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Special Purpose - AMC1311QDWVRQ1 | Automotive Isolated SOIC Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Isolation Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295, 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount |