Silicon Labs Isolation Amplifiers SI8920AC-IP

Description
Isolation Amplifiers Isolated analog amplifier with 100 mV input
Datasheet
Description
Isolation Amplifiers Isolated analog amplifier with 100 mV input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Isolation Amplifiers
SI8920AC-IP
Isolation Amplifiers SI8920AC-IP
Isolation Amplifiers Isolated analog amplifier with 100 mV input

Isolation Amplifiers Isolated analog amplifier with 100 mV input

Buy Now Datasheet
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs - 75AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs
75AC2065
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs 75AC2065
ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:Surface Mount DIP; No. of Pins:8Pins; Bandwidth:950kHz; RoHS Compliant: Yes

ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:Surface Mount DIP; No. of Pins:8Pins; Bandwidth:950kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number SI8920AC-IP 75AC2065
Product Name Isolation Amplifiers Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
Life Cycle Stage Rochester Active
View Details
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2412897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details