Silicon Labs Isolation Amplifiers SI8920AC-IS

Description
Isolation Amplifiers Isolated analog amplifier with 100 mV input
Datasheet
Description
Isolation Amplifiers Isolated analog amplifier with 100 mV input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Isolation Amplifiers
SI8920AC-IS
Isolation Amplifiers SI8920AC-IS
Isolation Amplifiers Isolated analog amplifier with 100 mV input

Isolation Amplifiers Isolated analog amplifier with 100 mV input

Buy Now Datasheet
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs - 98AC7599 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs
98AC7599
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs 98AC7599
ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Bandwidth:950kHz; Gain RoHS Compliant: Yes

ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Bandwidth:950kHz; Gain RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number SI8920AC-IS 98AC7599
Product Name Isolation Amplifiers Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TVSP
Number of Pins 8
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2701SBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2400 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9313101M2A - Lingto Electronic Limited
Specs
Source Current (IS) 16.5 milliamps
Bandwidth 140 MHz
View Details