Silicon Labs Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs SI8920BC-IS

Description
ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Bandwidth:950kHz; Gain RoHS Compliant: Yes
Datasheet
Description
ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Bandwidth:950kHz; Gain RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs - 98AC7600 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs
98AC7600
Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs 98AC7600
ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Bandwidth:950kHz; Gain RoHS Compliant: Yes

ISOLATION AMPLIFIER, -40 TO 125DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:3.75kV; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Bandwidth:950kHz; Gain RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Isolation Amplifiers
SI8920BC-IS
Isolation Amplifiers SI8920BC-IS
Isolation Amplifiers Isolated analog amplifier with 200 mV input

Isolation Amplifiers Isolated analog amplifier with 200 mV input

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 98AC7600 SI8920BC-IS
Product Name Isolation Amplifier, -40 To 125Deg C; No. Of Amplifiers Silicon Labs Isolation Amplifiers
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2264473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3581J - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers