Manufacturer: Broadcom Limited
Win Source Part Number: 766940-ACPL-790A-000
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Family Name: ACPL-790A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 18.5mA
Manufacturer Package: 8-DIP
Output Current per Channel: 11mA
Dual Supply Voltage (±): 3 V ~ 5.5 V
Introduction Date: December 30, 2010
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Isolation Amplifier, 200kHz BW, 5kV Isolation, DIP-8 Product overview: ACPL-790A-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 5kV, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 5kV, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-790A-000E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP
Isolation Amplifier 1 Circuit 8-DIP
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 766940-ACPL-790A-000E | 687-ACPL-790A-000E | 516-ACPL-790A-000E-ND | ACPL-790A-000E | ACPL-790A-000E | ACPL-790A-000E | ACPL-790A-000E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-790A-000E | 200kHz 5kV DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | 18.5 milliamps | |||
| VOS | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.1000 µA | 0.1000 µA | |||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |