1-CH Optocoupler, 5V, 5kV Isolation, 8-Pin SOIC, SMT Product overview: ACPL-C87A-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C87A-500E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 1011724-ACPL-C87A-50
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 1.5nA
Voltage - Input Offset: 300μV
Family Name: ACPL-C87A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 10.5mA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): TLP7820(D4B,TL,E(O; TLP7820(A,TL,E(O; TLP7820(B;
Introduction Date: June 20, 2012
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp
1.5nA 100kHz 300uV Single SO-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ACPL-C87A-500E | 516-3140-1-ND | 1011724-ACPL-C87A-500E | ACPL-C87A-500E | ACPL-C87A-500E | ACPL-C87A-500E | ACPL-C87A-500E | ACPL-C87A-500E | ACPL-C87A-500E |
| Product Name | 5V 5kV SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C87A-500E | Integrated Circuits (ICs) - Linear - Amplifiers | Optically Isolated Amplifiers | Operational Amplifier/Comparator >> Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SO | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | 8-SO Stretched | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | ||||
| Number of Pins | 8 | ||||||||
| Source Current (IS) | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | |||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5.5 volts | 3 volts |