Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 778254-LIA135
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Isolation
Current - Input Bias: 340nA
Family Name: LIA135
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
GBP - Gain Bandwidth Product: 10kHz
Introduction Date: December 15, 2015
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC OPAMP ISOLATION 1 CIRC 8DIP Product overview: LIA135 from IXYS / Littelfuse is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LIA135 can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP
Optically Isolated Amplifiers Low Voltge Optically ISO Error Amplifier
Isolation Amplifier 1 Circuit 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 778254-LIA135 | 687-LIA135 | CLA4167-ND | LIA135 | LIA135 | LIA135 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LIA135 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| IBIAS | 0.3400 µA | 0.3400 µA | ||||
| GBW | 0.0100 MHz | 0.0100 MHz | ||||
| Bandwidth | 0.0100 MHz | 0.0100 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |