Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWVR AMC1311BDWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 851114-AMC1311BDWVR Features: IC Package: Reel - TR Family Name: AMC1311 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AMC1311BDWVR-ND, 296-49549-6, 296-49549-2, 296-49549-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851114-AMC1311BDWVR Features: IC Package: Reel - TR Family Name: AMC1311 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AMC1311BDWVR-ND, 296-49549-6, 296-49549-2, 296-49549-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWVR - 851114-AMC1311BDWVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWVR
851114-AMC1311BDWVR
Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWVR 851114-AMC1311BDWVR
Manufacturer: Texas Instruments Win Source Part Number: 851114-AMC1311BDWVR Features: IC Package: Reel - TR Family Name: AMC1311 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: AMC1311BDWVR-ND, 296-49549-6, 296-49549-2, 296-49549-1

Manufacturer: Texas Instruments
Win Source Part Number: 851114-AMC1311BDWVR
Features: IC
Package: Reel - TR
Family Name: AMC1311
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AMC1311BDWVR-ND, 296-49549-6, 296-49549-2, 296-49549-1

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49549-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49549-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49549-2-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49549-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49549-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49549-1-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49549-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49549-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49549-6-ND
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now Datasheet
Isolated 2V SOIC Special Purpose Amplifier Ic - 771-AMC1311BDWVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2V SOIC Special Purpose Amplifier Ic
771-AMC1311BDWVR
Isolated 2V SOIC Special Purpose Amplifier Ic 771-AMC1311BDWVR
Isolated Amplifier, 2V In, 8-SOIC, Military Temp Product overview: AMC1311BDWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 2V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311BDWVR can be used for catalog matching and distributor lookup.

Isolated Amplifier, 2V In, 8-SOIC, Military Temp Product overview: AMC1311BDWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, 2V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311BDWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1311BDWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1311BDWVR
Integrated Circuits (ICs) - Linear - Amplifiers AMC1311BDWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site
Linear - Amplifiers - Special Purpose - AMC1311BDWVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC1311BDWVR
Linear - Amplifiers - Special Purpose AMC1311BDWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Special Purpose Amplifiers - AMC1311BDWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1311BDWVR
Special Purpose Amplifiers AMC1311BDWVR
Isolation IC 8-SOIC

Isolation IC 8-SOIC

Buy Now
Operational Amplifier/Comparator >> Special Purpose Amplifiers - AMC1311BDWVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Special Purpose Amplifiers
AMC1311BDWVR
Operational Amplifier/Comparator >> Special Purpose Amplifiers AMC1311BDWVR
SOIC-8-300mil Special Purpose Amplifiers ROHS

SOIC-8-300mil Special Purpose Amplifiers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1311BDWVR
Isolation Amplifiers AMC1311BDWVR
Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125

Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125

Buy Now Datasheet
Special Purpose Amplifiers - AMC1311BDWVR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1311BDWVR
Special Purpose Amplifiers AMC1311BDWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 851114-AMC1311BDWVR 296-49549-2-ND 771-AMC1311BDWVR AMC1311BDWVR AMC1311BDWVR AMC1311BDWVR AMC1311BDWVR AMC1311BDWVR AMC1311BDWVR
Product Name Linear - Linear - Amplifiers - Special Purpose - AMC1311BDWVR Instrumentation, Op Amps, Buffer Amps Isolated 2V SOIC Special Purpose Amplifier Ic Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Operational Amplifier/Comparator >> Special Purpose Amplifiers Isolation Amplifiers Special Purpose Amplifiers
Package Type SOIC; "8-SOIC (0.295"", 7.50mm Width)" 8-SOIC (0.295, 7.50mm Width) SOIC; 8-SOIC (0.295\", 7.50mm Width) SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2168656P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
View Details
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4950-1YCPZ-R2 - 859894-ADA4950-1YCPZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details