Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
1-CH Optocoupler, 5V, 8-Pin SO, 5kV Isolation, Surface Mount Product overview: ACPL-C870-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5V, 5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C870-500E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1135376-ACPL-C870-50
Packaging: Reel
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100kHz
Supply Current: 10.5mA
Amplifier Type: Isolation
Current - Input Bias: 1.5nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC (0.268", 6.81mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-C87
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-4114-2-ND | 687-ACPL-C870-500E | 1135376-ACPL-C870-500E | ACPL-C870-500E | ACPL-C870-500E | ACPL-C870-500E | ACPL-C870-500E | ACPL-C870-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SMD 5V 5kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C870-500E | Optically Isolated Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | 10.5 milliamps | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | SO | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount | |||
| Number of Pins | 8 | |||||||
| Features | Single-Supply |