Manufacturer: Broadcom Limited
Win Source Part Number: 766941-ACPL-790B-500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SMD, Gull Wing
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Family Name: ACPL-790B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 11mA
Dual Supply Voltage (±): 3 V ~ 5.5 V
Alternative Parts (Cross-Reference): PS8551L4-V-AX; PS8551L4-E3-AX; ACPL-790B-300E;
Introduction Date: December 30, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Isolation Amplifier, 200kHz BW, 5kV Isolation, 1 Circuit, SMD Product overview: ACPL-790B-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200kHz, 5kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 200kHz, 5kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-790B-500E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 766941-ACPL-790B-500E | 687-ACPL-790B-500E | 516-4110-2-ND | ACPL-790B-500E | ACPL-790B-500E | ACPL-790B-500E | ACPL-790B-500E | ACPL-790B-500E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-790B-500E | SMD 200kHz 5kV Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | ||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | |||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |