±250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125 Product overview: AMC1301DWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1301DWV can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 810477-AMC1301DWV
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Amplifier Type: Isolation
Gain Bandwidth Product: 1MHz
Current - Input Bias: 60μA
Voltage - Input Offset: 50μV
Current - Supply: 5.9mA
Current - Output / Channel: 13mA
Voltage - Supply, Single/Dual (±): 3V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: 3 (168 Hours)
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers -250 mV-Input Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -40 to 125
Isolation Amplifier 1 Circuit 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-AMC1301DWV | 810477-AMC1301DWV | 296-46503-5-ND | AMC1301DWV | AMC1301DWV | AMC1301DWV | AMC1301DWV | AMC1301DWV |
| Product Name | Isolated SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1301DWV | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Single-Supply | |||||||
| Source Current (IS) | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | 5.9 milliamps | ||||
| VOS | 0.0500 millivolts | 0.0500 millivolts | 0.0500 millivolts | |||||
| IBIAS | 60 µA | 60 µA | 60 µA |