Texas Instruments ISO122 Precision Lowest Cost Isolation Amplifier ISO122UE4

Description
Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet
Description
Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO122 Precision Lowest Cost Isolation Amplifier - ISO122UE4 - Texas Instruments
Dallas, TX, United States
ISO122 Precision Lowest Cost Isolation Amplifier
ISO122UE4
ISO122 Precision Lowest Cost Isolation Amplifier ISO122UE4
Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85

Precision Lowest Cost Isolation Amplifier 8-SOIC -25 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-ISO122UE4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-ISO122UE4-ND
Instrumentation, Op Amps, Buffer Amps 296-ISO122UE4-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Isolated 50kHz 1.5kV SOIC Operational Amplifier IC
687-ISO122UE4
Isolated 50kHz 1.5kV SOIC Operational Amplifier IC 687-ISO122UE4
Isolated Amplifier, 50kHz BW, 1.5kV Isolation, 8-SOIC Product overview: ISO122UE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122UE4 can be used for catalog matching and distributor lookup.

Isolated Amplifier, 50kHz BW, 1.5kV Isolation, 8-SOIC Product overview: ISO122UE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50kHz, 1.5kV, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, 50kHz, 1.5kV, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO122UE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISO122UE4
Integrated Circuits (ICs) - Linear - Amplifiers ISO122UE4
10-V INPUT, VOLTAGE SENSING ISOL

10-V INPUT, VOLTAGE SENSING ISOL

Supplier's Site
Sheung Wan, Hong Kong
Isolation Amplifiers
ISO122UE4
Isolation Amplifiers ISO122UE4
Isolation Amplifiers Precision Low Cost Isolation Amp

Isolation Amplifiers Precision Low Cost Isolation Amp

Buy Now Datasheet
Special Purpose Amplifiers - ISO122UE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
ISO122UE4
Special Purpose Amplifiers ISO122UE4
Isolation IC Data Acquisition 8-SOIC

Isolation IC Data Acquisition 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISO122UE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISO122UE4
Instrumentation, OP Amps, Buffer Amps ISO122UE4
Isolation Amplifier 1 Circuit No 8-SOIC

Isolation Amplifier 1 Circuit No 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number ISO122UE4 296-ISO122UE4-ND 687-ISO122UE4 ISO122UE4 ISO122UE4 ISO122UE4 ISO122UE4
Product Name ISO122 Precision Lowest Cost Isolation Amplifier Instrumentation, Op Amps, Buffer Amps Isolated 50kHz 1.5kV SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Isolation Amplifiers Special Purpose Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Isolaltion Amplifiers
Standards and Certifications RoHS RoHS
Package Type PDIP,SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width), 8 Leads" Rail/Tube 28-SOIC (0.295, 7.50mm Width), 8 Leads SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads SOIC; 28-SOIC (0.295\", 7.50mm Width), 8 Leads
Source Current (IS) 5.5 milliamps 5.5 milliamps
Slew Rate 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
INA105 Precision Unity Gain Differential Amplifier - INA105KU/2K5E4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
3 suppliers
INA128-HT High Temperature Precision Low Power Instrumentation Amplifiers. - INA128HD - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers