Manufacturer: Texas Instruments
Win Source Part Number: 860953-AMC1311BQDWVR
Series: Automotive, AEC-Q100
Features: Isolation IC - 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1311
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AMC1311BQDWVRQ1-ND, 296-50938-6, 296-50938-2, 296-50938-1
Automotive 2-V input, reinforced isolated amplifier with high CMTI for voltage sensing 8-SOIC -40 to 125 Product overview: AMC1311BQDWVRQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311BQDWVRQ1 can be used for catalog matching and distributor lookup.
Isolation IC 8-SOIC
Isolation IC 8-SOIC
Isolation IC 8-SOIC
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
Isolation Amplifiers Automotive 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 860953-AMC1311BQDWVRQ1 | 771-AMC1311BQDWVRQ1 | 296-50938-2-ND | AMC1311BQDWVRQ1 | AMC1311BQDWVRQ1 | AMC1311BQDWVRQ1 | AMC1311BQDWVRQ1 | AMC1311BQDWVRQ1 |
| Product Name | Linear - Linear - Amplifiers - Special Purpose - AMC1311BQDWVRQ1 | Automotive Isolated SOIC Special Purpose Amplifier Ic | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Isolation Amplifiers |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295, 7.50mm Width) | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) |