Manufacturer: Broadcom Limited
Win Source Part Number: 1319283-ACPL-796J-56
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 1
Standard Package: 850
Mounting: Surface Mount
Amplifier Type: Isolation
Current - Input Bias: 500 nA
Voltage - Input Offset: 3 mV
Current - Supply: 14mA
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: ACPL-796
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V
Isolation Amplifier 1 Circuit 16-SO
Optically Isolated Amplifiers 5MHz-20MHz,5000 Vrms Sigma-Delta Modulatr
Isolation Amplifier 1 Circuit 16-SO
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 16SO
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1319283-ACPL-796J-560E | ACPL-796J-560E-ND | ACPL-796J-560E | ACPL-796J-560E | ACPL-796J-560E | ACPL-796J-560E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps | ||
| VOS | 3 millivolts | 3 millivolts | ||||
| IBIAS | 0.5000 µA | 0.5000 µA |