Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Manufacturer: Broadcom Limited
Win Source Part Number: 859295-ACPL-C784-060
Operating Temperature Range: -40°C ~ 85°C
Features: Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Package: 8-SOIC (0.268", 6.81mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-C784
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO Stretched
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Isolation Amplifier, 1 Func, 5000V Isolation-Min, 100MHz Band Width, PDSO8, ROHS COMPLIANT, SSOP-8 Product overview: ACPL-C784-060E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, 100MHz, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5000V, 100MHz, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C784-060E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers 5000 Vrms 10 kHz
Isolation Amplifiers 5000 Vrms 10 kHz
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ACPL-C784-060E-ND | 859295-ACPL-C784-060E | 687-ACPL-C784-060E | ACPL-C784-060E | 107-ACPL-C784-060E | ACPL-C784-060E | ACPL-C784-060E | ACPL-C784-060E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C784-060E | 5000V 100MHz SSOP Operational Amplifier IC | Optically Isolated Amplifiers | Isolation Amplifiers 5000 Vrms 10 kHz | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 11 milliamps | 11 milliamps | 11 milliamps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | 8-SO Stretched | Rail/Tube | SOIC; 8-SOIC (0.268, 6.81mm Width) | SOIC; 8-SOIC (0.268\", 6.81mm Width) | 8-SOIC (0.268, 6.81mm Width) | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5.5 volts | 5.5 volts |