Isolation IC Current Sensing, Power Management 8-SOIC
Isolation IC Current Sensing, Power Management 8-SOIC
Isolation IC Current Sensing, Power Management 8-SOIC
±250-mV input, reinforced isolated amplifier with high CMTI for current sensing 8-SOIC -40 to 125 Product overview: AMC1300DWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1300DWVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 911382-AMC1300DWVR
Features: Isolation IC Current Sensing, Power Management 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1300
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AMC1300DWVR-ND, 296-50921-2, 296-50921-1, 296-50921-6
Isolation IC Current Sensing, Power Management 8-SOIC
SOIC-8-300mil Special Purpose Amplifiers ROHS
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-50921-2-ND | 687-AMC1300DWVR | 911382-AMC1300DWVR | AMC1300DWVR | AMC1300DWVR | AMC1300DWVR | AMC1300DWVR | AMC1300DWVR | AMC1300DWVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - AMC1300DWVR | Special Purpose Amplifiers | Operational Amplifier/Comparator >> Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Isolation Amplifiers |
| Source Current (IS) | 5.9 milliamps | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.295\", 7.50mm Width) | SOIC | Surface Mount | Surface Mount | |||
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 3 volts |