Isolation Amplifier 1 Circuit Differential 8-SOIC
Isolation Amplifier 1 Circuit Differential 8-SOIC
Isolation Amplifier 1 Circuit Differential 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 806383-AMC1200TDWVRQ
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Current - Supply: 5.4mA
Current - Output / Channel: 20mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers Automotive -250mV-Input Basic Isolated Amplifier for Current Sensing 8-SOIC -40 to 105
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-43899-6-ND | 806383-AMC1200TDWVRQ1 | AMC1200TDWVRQ1 | AMC1200TDWVRQ1 | AMC1200TDWVRQ1 | AMC1200TDWVRQ1 | AMC1200TDWVRQ1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200TDWVRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers |
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | |||
| Features | Single-Supply | ||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts |