1-CH Isolation Optocoupler, 5kV, 100kHz, SOIC, 5V Product overview: ACPL-C78A-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 100kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5kV, 100kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C78A-500E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
100kHz 300uV Single SO-8 Isolation Amplifiers ROHS
Optically Isolated Amplifiers 5000 Vrms 10 kHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-ACPL-C78A-500E | 516-3729-1-ND | ACPL-C78A-500E | ACPL-C78A-500E | ACPL-C78A-500E | ACPL-C78A-500E | ACPL-C78A-500E | ACPL-C78A-500E |
| Product Name | 5kV 100kHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Isolation Amplifiers | Optically Isolated Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape and Reel | SOIC; "8-SOIC (0.268"", 6.81mm Width)" | Surface Mount | SOIC; 8-SOIC (0.268\", 6.81mm Width) | Surface Mount |