The Avago ACNT-H790 is a high-linearity optically isolated amplifier device in 14.2mm wide creepage and clearance, designed for current and voltage sensing applications in systems such as motor drives and renewable energy inverters. In a typical motor drive implementation, the ACNT-H790 can be used to sense a voltage drop across a sense resistor. A differential output voltage that is proportional to the current across the resistor is created on the other side of the optical isolation barrier.
The ACNT-H790 has ±3% gain tolerance and offers wide 14.2mm creepage and clearance with a common-mode transient immunity of 15 kV/µs, which provides the precision and stability needed to accurately monitor motor current in noisy motor control environment. Accurate current monitoring enables smoother motor control (less “torque ripple”) for various types of motor applications.
The ACNT-H790 operates on a single 5V supply and provides excellent linearity with an SNR of 60 dB. With 200kHz bandwidth and 1.6-µs fast response time, the device captures transients in short circuit and overload conditions.
Isolation Amplifier 1 Circuit 8-SO Stretched
1-CH Isolation Amplifier, 8-Pin SO, Industrial Temp Product overview: ACNT-H790-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H790-000E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Optically Isolated Amplifiers Precision Iso-Amp 14.2mm
Isolation Amplifier 1 Circuit 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ACNT-H790-000E | 516-3926-5-ND | 687-ACNT-H790-000E | ACNT-H790-000E | ACNT-H790-000E | ACNT-H790-000E | ACNT-H790-000E | ACNT-H790-000E |
| Product Name | Optical Isolation Amplifier in 14.2mm Creepage/Clearance Stretched SO8 Package | Instrumentation, Op Amps, Buffer Amps | Industrial Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SO-8 | SOIC; "8-SOIC (0.535"", 13.60mm Width)" | 8-SOIC (0.535, 13.60mm Width) | Surface Mount | SOIC; 8-SOIC (0.535\", 13.60mm Width) | |||
| Operating Range | Industrial | |||||||
| Source Current (IS) | 19 milliamps | 19 milliamps | 19 milliamps |