Manufacturer: Broadcom Limited
Win Source Part Number: 088429-ACPL-C790-500
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 13mA
Channel Output Current: 11mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier, 1 Func, 200MHz Band Width, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: ACPL-C790-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C790-500E can be used for catalog matching and distributor lookup.
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 088429-ACPL-C790-500E | 516-3730-1-ND | 687-ACPL-C790-500E | ACPL-C790-500E | ACPL-C790-500E | ACPL-C790-500E | ACPL-C790-500E | ACPL-C790-500E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C790-500E | Instrumentation, Op Amps, Buffer Amps | 200MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 3 to 5.5 volts | 4.5 volts | 5.5 volts | ||||
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | ||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | |||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz |