Isolation IC Current Sensing, Power Management 8-SOIC
Win Source Part Number: 1351133-AMC1302DWV
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolation
Package: Tube
Applications: Current Sensing, Power Management
Standard Package: 64
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: AMC1302
±50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125 Product overview: AMC1302DWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1302DWV can be used for catalog matching and distributor lookup.
Isolation IC Current Sensing, Power Management 8-SOIC
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
Isolation Amplifiers -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AMC1302DWV-ND | 1351133-AMC1302DWV | 771-AMC1302DWV | AMC1302DWV | AMC1302DWV | AMC1302DWV | AMC1302DWV |
| Product Name | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Isolated SOIC Special Purpose Amplifier Ic | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Isolation Amplifiers |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | 8-SOIC (0.295", 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) | 8-SOIC (0.295, 7.50mm Width) |