Win Source Part Number: 1260363-AMC1300DWV
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Isolation
Package: Tube
Applications: Current Sensing, Power Management
Standard Package: 64
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: AMC1300DWV,296-AMC13
Base Product Number: AMC1300
Isolated Amplifier, ±0.25V In, 8-Pin SOIC, Industrial Product overview: AMC1300DWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Isolated, 0.25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Isolated, 0.25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1300DWV can be used for catalog matching and distributor lookup.
Isolation IC Current Sensing, Power Management 8-SOIC
Isolation IC Current Sensing, Power Management 8-SOIC
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
IC ISOLATION 8SOIC
Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1260363-AMC1300DWV | 687-AMC1300DWV | 296-AMC1300DWV-ND | AMC1300DWV | AMC1300DWV | AMC1300DWV | AMC1300DWV | AMC1300DWV |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Industrial Isolated 0.25V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Isolation Amplifiers |
| Package Type | 8-SOIC (0.295", 7.50mm Width) | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | Surface Mount | |||
| Operating Range | Current Sensing, Power Management | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Source Current (IS) | 5.9 milliamps | |||||||
| Standards and Certifications | RoHS |