Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps AMC1302DWVR

Description
Isolation IC Current Sensing, Power Management 8-SOIC
Request a Quote Datasheet
Description
Isolation IC Current Sensing, Power Management 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-50923-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50923-1-ND
Instrumentation, Op Amps, Buffer Amps 296-50923-1-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50923-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50923-6-ND
Instrumentation, Op Amps, Buffer Amps 296-50923-6-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-50923-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-50923-2-ND
Instrumentation, Op Amps, Buffer Amps 296-50923-2-ND
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Isolated Special Purpose Amplifier Ic
771-AMC1302DWVR
Isolated Special Purpose Amplifier Ic 771-AMC1302DWVR
Isolated Amplifier, ±50mV Input, 8-Pin, Military Temp Product overview: AMC1302DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1302DWVR can be used for catalog matching and distributor lookup.

Isolated Amplifier, ±50mV Input, 8-Pin, Military Temp Product overview: AMC1302DWVR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1302DWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - AMC1302DWVR - 911383-AMC1302DWVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - AMC1302DWVR
911383-AMC1302DWVR
Linear - Linear - Amplifiers - Special Purpose - AMC1302DWVR 911383-AMC1302DWVR
Manufacturer: Texas Instruments Win Source Part Number: 911383-AMC1302DWVR Features: Isolation IC Current Sensing, Power Management 8-SOIC Package: Reel - TR Package: 8-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: AMC1302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-50923-2, 296-50923-1, AMC1302DWVR-ND, 296-50923-6

Manufacturer: Texas Instruments
Win Source Part Number: 911383-AMC1302DWVR
Features: Isolation IC Current Sensing, Power Management 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1302
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-50923-2, 296-50923-1, AMC1302DWVR-ND, 296-50923-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Isolation Amplifiers
AMC1302DWVR
Isolation Amplifiers AMC1302DWVR
Isolation Amplifiers -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125

Isolation Amplifiers -50mV-Input High-Precision Reinforced Isolated Amplifier for Current Sensing 8-SOIC -55 to 125

Buy Now Datasheet
Special Purpose Amplifiers - AMC1302DWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
AMC1302DWVR
Special Purpose Amplifiers AMC1302DWVR
Isolation IC Current Sensing, Power Management 8-SOIC

Isolation IC Current Sensing, Power Management 8-SOIC

Buy Now
Linear - Amplifiers - Special Purpose - AMC1302DWVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
AMC1302DWVR
Linear - Amplifiers - Special Purpose AMC1302DWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AMC1302DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AMC1302DWVR
Integrated Circuits (ICs) - Linear - Amplifiers AMC1302DWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site
Special Purpose Amplifiers - AMC1302DWVR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Amplifiers
AMC1302DWVR
Special Purpose Amplifiers AMC1302DWVR
IC ISOLATION 8SOIC

IC ISOLATION 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-50923-1-ND 771-AMC1302DWVR 911383-AMC1302DWVR AMC1302DWVR AMC1302DWVR AMC1302DWVR AMC1302DWVR AMC1302DWVR
Product Name Instrumentation, Op Amps, Buffer Amps Isolated Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - AMC1302DWVR Isolation Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers
Package Type SOIC; "8-SOIC (0.295"", 7.50mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.295\", 7.50mm Width) 8-SOIC (0.295, 7.50mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SOP; SOP-8
View Details
 - CLC446AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602SQ/883B - 909569-AD602SQ/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CERDIP
View Details
2 suppliers