Manufacturer: Broadcom Limited
Win Source Part Number: 766943-ACPL-798J-500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 600μV
Family Name: ACPL-798J
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15.5mA
Manufacturer Package: 16-SOIC
Output Current per Channel: 3.5mA
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): ACPL-798J-000E; ;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 850
IC OPAMP ISOLATION 1 CIRC 16SOIC
IC OPAMP ISOLATION 1 CIRC 16SOIC
Isolation Amplifier 1 Circuit 16-SOIC
Optically Isolated Amplifiers LVDS Sigma-Delta Modulator
IC OPAMP ISOLATION 1 CIRC 16SOIC
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 766943-ACPL-798J-500E | ACPL-798J-500E | ACPL-798J-500E | ACPL-798J-500E | ACPL-798J-500E | ACPL-798J-500E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-798J-500E | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 15.5 milliamps | 15.5 milliamps | 15.5 milliamps | |||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||
| IBIAS | 0.5000 µA | 0.5000 µA | 0.5000 µA | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Supply Voltage (VS) | 5.5 volts | 4.5 volts |