Manufacturer: Broadcom Limited
Win Source Part Number: 1135356-ACPL-790B-30
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 200kHz
Supply Current: 13mA
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Current - Output / Channel: 11mA
Categories: Integrated Circuits
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-790B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 5.5V
1-CH Optocoupler, 5kV Isolation, 200kHz BW, 5.5V, SMD Product overview: ACPL-790B-300E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 200kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 5kV, 200kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-790B-300E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit 8-DIP Gull Wing
Optically Isolated Amplifiers Precision Iso-Amp
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1135356-ACPL-790B-300E | 687-ACPL-790B-300E | 516-3161-5-ND | ACPL-790B-300E | ACPL-790B-300E | ACPL-790B-300E | ACPL-790B-300E | ACPL-790B-300E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-790B-300E | SMD 5kV 200kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 3 volts | ||||
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | ||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA |