2-V input, reinforced isolated amplifier with high CMTI for voltage sensing 8-SOIC -40 to 125 Product overview: AMC1311DWV from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC1311DWV can be used for catalog matching and distributor lookup.
Isolation IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 911389-AMC1311DWV
Features: Isolation IC - 8-SOIC
Package: Tube
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1311
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 64
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC ISOLATION 8SOIC
Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125
IC ISOLATION 8SOIC
ISOLATION AMP, 220KHZ, 400UV, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:400µV; Isolation Voltage:1.5kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:220kHz; Gain RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 771-AMC1311DWV | 296-47611-ND | 911389-AMC1311DWV | AMC1311DWV | AMC1311DWV | AMC1311DWV | AMC1311DWV | 29AH3376 |
| Product Name | Isolated SOIC Special Purpose Amplifier Ic | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Special Purpose - AMC1311DWV | Linear - Amplifiers - Special Purpose | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Isolation Amp, 220Khz, 400Uv, Soic-8; No. Of Amplifiers Texas Instruments |
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | SOIC; 8-SOIC | 8-SOIC (0.295, 7.50mm Width) | SOIC; 8-SOIC (0.295\", 7.50mm Width) |