Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX PS8551L4-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890237-PS8551L4-E3-A X Operating Temperature Range: -40°C ~ 85°C Features: Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PS8551 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890237-PS8551L4-E3-A X Operating Temperature Range: -40°C ~ 85°C Features: Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PS8551 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX - 890237-PS8551L4-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX
890237-PS8551L4-E3-AX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX 890237-PS8551L4-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 890237-PS8551L4-E3-A X Operating Temperature Range: -40°C ~ 85°C Features: Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PS8551 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890237-PS8551L4-E3-AX
Operating Temperature Range: -40°C ~ 85°C
Features: Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS8551
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-PS8551L4-E3-AX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-PS8551L4-E3-AX
Operational Amplifier IC 687-PS8551L4-E3-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551L4-E3-AX from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551L4-E3-AX can be used for catalog matching and distributor lookup.

IC OPAMP ISOLATION 1 CIRC 8DIPGW Product overview: PS8551L4-E3-AX from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-PS8551L4-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Optically Isolated Amplifiers
PS8551L4-E3-AX
Optically Isolated Amplifiers PS8551L4-E3-AX
Optically Isolated Amplifiers Hi-Spd Optocplr 8-pin DIP

Optically Isolated Amplifiers Hi-Spd Optocplr 8-pin DIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
PS8551L4-E3-AX
Instrumentation, OP Amps, Buffer Amps PS8551L4-E3-AX
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing

Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
PS8551L4-E3-AX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps PS8551L4-E3-AX
IC OPAMP ISOLATION 1 CIRC 8DIPGW

IC OPAMP ISOLATION 1 CIRC 8DIPGW

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 890237-PS8551L4-E3-AX 687-PS8551L4-E3-AX PS8551L4-E3-AX PS8551L4-E3-AX PS8551L4-E3-AX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PS8551L4-E3-AX Operational Amplifier IC Optically Isolated Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-DIP Gull Wing Tape & Reel (TR) 8-SMD, Gull Wing
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
Bandwidth 0.1000 MHz 0.1000 MHz 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
750V 60kHz DIP Operational Amplifier IC - 687-ISO100CP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.3100 V/µs
Bandwidth 0.0600 MHz
Operating Temperature -25 C (-13 F)
View Details
5 suppliers
Op Amps - 2412896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
Life Cycle Stage Rochester Active
View Details