Isolation Amplifier 1 Circuit Differential 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit Differential 8-DIP
Optically Isolated Amplifiers 100kHz 1500Vdc Hermetically sealed
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 5962-9755701HPC-ND | 5962-9755701HPC | 5962-9755701HPC | 5962-9755701HPC | 5962-9755701HPC |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers |
| Source Current (IS) | 10.7 milliamps | 10.7 milliamps | 10.7 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 5.5 volts | ||||
| Life Cycle Stage | Active | Active |