Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OP AMP 1CH 8-SO STRETCHED
IC OP AMP 1CH 8-SO STRETCHED
Isolation Amplifier, Product overview: ACNT-H790-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H790-500E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357570-ACNT-H790-50
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Product Status: Active
Package / Case: 8-SOIC (0.535", 13.60mm Width)
Supplier Device Package: 8-SO Stretched
Base Product Number: ACNT-H790
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Differential
Current - Supply: 19mA
Current - Output / Channel: 11 mA
Number of Circuits: 1
-3db Bandwidth: 200 kHz
Amplifier Type: Isolation
Current - Input Bias: 100 nA
Voltage - Input Offset: 200 µV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 5.5 V
Optically Isolated Amplifiers Precision Iso-Amp 14.2mm
IC OPAMP ISOLATION 1 CIRC 8SO
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
IC OPAMP ISOLATION 1 CIRC 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-ACNT-H790-500ETR-ND | 687-ACNT-H790-500E | 1357570-ACNT-H790-500E | ACNT-H790-500E | ACNT-H790-500E | ACNT-H790-500E | ACNT-H790-500E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 19 milliamps | 19 milliamps | 19 milliamps | 19 milliamps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "8-SOIC (0.535"", 13.60mm Width)" | 8-SOIC (0.535", 13.60mm Width) | Surface Mount | SOIC; 8-SOIC (0.535\", 13.60mm Width) | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 0.1000 µA | 0.1000 µA |