Manufacturer: Broadcom Limited
Win Source Part Number: 1011722-ACPL-C79B-50
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 200kHz
Amplifier Type: Isolation
Current - Input Bias: 100nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO Stretched
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 13mA
Channel Output Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
1-CH Optocoupler, 200kHz BW, 5kV Isolation, SOIC, 3.3V/5V Product overview: ACPL-C79B-500E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 5kV, 3.3V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 5kV, 3.3V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACPL-C79B-500E can be used for catalog matching and distributor lookup.
Optically Isolated Amplifiers Precision Iso-Amp
Isolation Amplifier 1 Circuit Differential 8-SO Stretched
100nA 200kHz 600uV Single SO-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 200KHZ 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1011722-ACPL-C79B-500E | 516-3199-1-ND | 687-ACPL-C79B-500E | ACPL-C79B-500E | ACPL-C79B-500E | ACPL-C79B-500E | ACPL-C79B-500E | 107-ACPL-C79B-500E | ACPL-C79B-500E | ACPL-C79B-500E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-C79B-500E | Instrumentation, Op Amps, Buffer Amps | 200kHz 5kV 3.3V SOIC Operational Amplifier IC | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP ISOLATION 200KHZ 8SOIC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 3 to 5.5 volts | 4.5 volts | 4.5 volts | ||||||
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | 13 milliamps | ||||||
| VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | |||||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | |||||||
| Bandwidth | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz |