Isolation IC Current Sensing, Power Management 8-SOIC
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
±250-mV input, reinforced isolated amplifier with high CMTI for current sensing 8-SOIC -55 to 125 Product overview: AMC1300BDWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1300BDWVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 860950-AMC1300BDWVR
Features: Isolation IC Current Sensing, Power Management 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: AMC1300
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC ISOLATION 8SOIC
Isolation Amplifiers -250 mV-Input Reinforced Isolated Amplifier with High CMTI for Current Sensing 8-SOIC -55 to 125
IC ISOLATION 8SOIC
Isolation IC Current Sensing, Power Management 8-SOIC
IC ISOLATION 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-AMC1300BDWVRTR-ND | 687-AMC1300BDWVR | 860950-AMC1300BDWVR | AMC1300BDWVR | AMC1300BDWVR | AMC1300BDWVR | AMC1300BDWVR | AMC1300BDWVR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - AMC1300BDWVR | Special Purpose Amplifiers | Isolation Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 5.9 milliamps | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | SOIC; 8-SOIC | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 3 volts | 3 volts | ||||||
| VOS | 0.0100 millivolts |